The F220B912JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz. It is housed in a rectangular case with dimensions of 2.625 in length, 1.625 in width, and 0.375 in maximum height. This capacitor has a capacitance of 9100 pF, a peak voltage rating of 2000 V, and a capacitance tolerance of ±5%. The operating temperature range with ripple is −55 °C to 70 °C. It supports a rated current of 10 A at 3 MHz, 10 A at 1 MHz, and 8.2 A at 300 kHz under the specified conditions. The part is electrically equivalent to MIL-C-5 Styles CM70 but offers improved environmental and reliability performance.
High-Voltage Types Application Guide, Transmitting Mica 9100µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F220B912JM | 2002-F220B912JM | F220B912JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0091 microF | 9100 microF |