Cornell Dubilier Film Paper Film Capacitors FCP2416H224J-D4

Description
ADD CONTENT
Request a Quote
Description
ADD CONTENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCP2416H224J-D4 is a surface mount film capacitor based on stacked metallized polyphenylene sulfide (PPS) film, designed for high stability and high frequency performance in wireless and instrumentation applications. It conforms to the EIA 2416 case size and is rated for 50 Vdc with a capacitance of 0.22 µF, ±5% tolerance. The capacitor operates from -55 °C to +125 °C, has a maximum dissipation factor of 0.6% at 1 kHz, and features lead-free Sn-Ag-Cu terminations. Capacitance change over temperature is typically within ±1.5% from -55 °C to 105 °C. It meets life test requirements of 1000 hours at maximum rated temperature and 125% rated voltage, with no significant degradation in capacitance, dissipation factor, or insulation resistance. Moisture resistance is verified under 1000 hours at 40 °C and 90-95% relative humidity, with maintained dielectric strength and performance parameters. Construction is suited for reflow soldering.

Datasheet Summary
Powered by GS/AI

The FCP2416H224J-D4 is a surface mount film capacitor based on stacked metallized polyphenylene sulfide (PPS) film, designed for high stability and high frequency performance in wireless and instrumentation applications. It conforms to the EIA 2416 case size and is rated for 50 Vdc with a capacitance of 0.22 µF, ±5% tolerance. The capacitor operates from -55 °C to +125 °C, has a maximum dissipation factor of 0.6% at 1 kHz, and features lead-free Sn-Ag-Cu terminations. Capacitance change over temperature is typically within ±1.5% from -55 °C to 105 °C. It meets life test requirements of 1000 hours at maximum rated temperature and 125% rated voltage, with no significant degradation in capacitance, dissipation factor, or insulation resistance. Moisture resistance is verified under 1000 hours at 40 °C and 90-95% relative humidity, with maintained dielectric strength and performance parameters. Construction is suited for reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - FCP2416H224J-D4 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
FCP2416H224J-D4
Film Paper Film Capacitors FCP2416H224J-D4
ADD CONTENT

ADD CONTENT

Supplier's Site Datasheet
Film Capacitor - FCP2416H224J-D4 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
FCP2416H224J-D4
Film Capacitor FCP2416H224J-D4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Film Capacitors - 338-4431-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4431-2-ND
Film Capacitors 338-4431-2-ND
0.22µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 2416 (6041 Metric)

0.22µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 2416 (6041 Metric)

Buy Now Datasheet
Film Capacitors - 338-4431-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4431-6-ND
Film Capacitors 338-4431-6-ND
0.22µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 2416 (6041 Metric)

0.22µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 2416 (6041 Metric)

Buy Now Datasheet
Film Capacitors - 338-4431-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4431-1-ND
Film Capacitors 338-4431-1-ND
0.22µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 2416 (6041 Metric)

0.22µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 2416 (6041 Metric)

Buy Now Datasheet
Film Capacitors 2002-FCP2416H224J-D4
Surface Mount Film Capacitors 0.22µF 50V

Surface Mount Film Capacitors 0.22µF 50V

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number FCP2416H224J-D4 FCP2416H224J-D4 338-4431-2-ND 338-4431-6-ND 2002-FCP2416H224J-D4
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 105PSB700K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Paper Film Capacitors - 104HC1102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Paper Film Capacitors - 104M06QC220 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details