F220B223JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 2000 V and capacitance of 22,000 pF. It is cast in a rectangular case, rated for a maximum ripple current of 13 A at 3 MHz and 13 A at 1 MHz, with a tolerance of ±5% and operating temperature range of -55 °C to 70 °C. The physical dimensions are 3.109 ± 0.031 inches in length, 2.625 ± 0.005 inches in width, and 1.813 inches maximum in height.
High-Voltage Types Application Guide, Transmitting Mica 22000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F220B223JM | 2002-F220B223JM | F220B223JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0220 microF | 22000 microF |