The FCP0603C391J-K1 is a surface mount film capacitor based on stacked metallized polyphenylene sulfide (PPS) film, designed for reflow soldering in wireless and instrumentation applications. It conforms to the EIA 0603 case size and offers a capacitance of 390 pF with a tolerance of ±5%. The part is rated for 16 Vdc operation, with an operating temperature range from -55 ºC to +125 ºC. Its dissipation factor is maximally 0.6% at 1 kHz and ≤5 Vrms, and insulation resistance is at least 3000 MΩ at 20 ºC after 60 seconds. Terminations are lead-free with a Sn-Ag-Cu solder finish.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Film Capacitors
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0603C391J-K1 | FCP0603C391J-K1 | 2002-FCP0603C391J-K1 | 338-FCP0603C391J-K1TR-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Paper | |||
| Capacitance Range | 3.90E-4 microF |