United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMKB401ADA2R2MHA0G

Description
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 20Ohm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 20Ohm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-5021-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-5021-2-ND
Aluminum Electrolytic Capacitors 565-5021-2-ND
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 20Ohm @ 120Hz 3000 Hrs @ 105°C

2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 20Ohm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EMKB401ADA2R2MHA0G - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EMKB401ADA2R2MHA0G
Aluminum Electrolytic Capacitor EMKB401ADA2R2MHA0G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EMKB401ADA2R2MHA0G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EMKB401ADA2R2MHA0G
Capacitors - Aluminum Electrolytic Capacitors EMKB401ADA2R2MHA0G
CAP ALUM 2.2UF 20% 400V SMD

CAP ALUM 2.2UF 20% 400V SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-5021-2-ND EMKB401ADA2R2MHA0G EMKB401ADA2R2MHA0G
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details