F215B513JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 1500 V, a capacitance of 51000 pF, and a tolerance of ±5%. It operates within a temperature range of -55 °C to 70 °C and supports ripple currents up to 16 A rms at 1 MHz and 7.5 A rms at 100 kHz. The capacitor is cast in a rectangular case with physical dimensions of 3.109 inches in length, 2.625 inches in width, and 1.813 inches maximum height.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 51000µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F215B513JM | F215B513JM | 2002-F215B513JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0510 microF | 51000 microF |