The F230B752JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz. It features a rectangular case with dimensions of 3.109 ± 0.031 inches in length, 2.625 ± 0.005 inches in height, and 1.813 inches maximum in width. The capacitor has a capacitance of 7500 pF, a rated peak voltage of 3000 V, and operates within a temperature range of -55°C to 70°C with ripple. Its rated current at 3 MHz is 10 A rms, decreasing to 3.9 A rms at 100 kHz. Capacitance tolerance is ±5% (J), and it is electrically equivalent to MIL-C-5 Styles CM70 with enhanced environmental capability and reliability.
High-Voltage Types Application Guide, Transmitting Mica 7500µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F230B752JM | 2002-F230B752JM | F230B752JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0075 microF | 7500 microF |