The EPFC025F33N is a three-phase, Euro-style power factor correction capacitor with a reactive power rating of 25 KVAR at 480 VAC, 60 Hz, in a delta connection. It has a capacitance of 287.8 µF, a physical dimension of 86 mm diameter by 275 mm height, and weighs 1.75 kg. The capacitor is constructed with vacuum-impregnated metallized polypropylene in a round aluminum studded case and includes integrated discharge resistors. It operates within a temperature range of -40°C to +55°C and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. Its over-voltage rating is up to 120% and it can withstand continuous over-current up to 150% of rated current.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
287.8µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can - 3 Lead
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AeroPower Power Factor Correction Capacitors
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EPFC025F33N | 338-EPFC025F33N-ND | EPFC025F33N | 2002-EPFC025F33N |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | -40 to 46 C (-40 to 115 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 288 microF | 288 microF |