The FCN2416G123J-D2 is a surface mount film capacitor from the FCN series, featuring a stacked metallized polyethylene naphthalate (PEN) film construction for stable temperature and frequency performance. It has a capacitance of 0.012 µF with a tolerance of ±5%, rated for 400 Vdc, and dimensions of 0.236 in (6.0 mm) in length, 0.161 in (4.1 mm) in width, and 0.079 in (2.0 mm) in thickness. The capacitor operates from -40 °C to +85 °C, is designed for reflow soldering with a maximum surface temperature of 230 °C, and has a dissipation factor of 1.0% maximum at 1 kHz and 5 Vrms. Its insulation resistance is ≥3000 MΩ. The part is lead-free and nonmagnetic.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Film Capacitors
0.012µF Film Capacitor 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2416 (6041 Metric)
CAP FILM 0.012UF 5% 400VDC 2416
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2416G123J-D2 | FCN2416G123J-D2 | 2002-FCN2416G123J-D2 | 338-2785-2-ND | FCN2416G123J-D2 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | ||
| Capacitance Range | 0.0120 microF | 0.0120 microF | 0.0120 microF |