F215B363JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 1500 V, a capacitance of 36,000 pF, and a capacitance tolerance of ±5%. It is rated for a maximum ripple current of 13 A at 3 MHz, 16 A at 1 MHz, 13 A at 300 kHz, and 7.5 A at 100 kHz, and operates from -55 ºC to 70 ºC. The capacitor is cast in a rectangular case with dimensions of 3.109 ±0.031 in by 2.625 ±0.005 in by 2.313 ±0.031 in and is electrically equivalent to MIL-C-5 Style CM70.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 36000µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F215B363JM | F215B363JM | 2002-F215B363JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0360 microF | 36000 microF |