The FCN2416G183J-D4 is a surface mount film capacitor designed for general purpose applications including EMI filtering, power supply decoupling, and signal coupling. It features a stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations. The part has a capacitance of 0.018 µF with a tolerance of ±5%, a rated voltage of 400 Vdc, and dimensions of 0.236 in (6.0 mm) in length, 0.161 in (4.1 mm) in width, and 0.110 in (2.8 mm) in height. It operates within a temperature range of -40 °C to +85 °C, withstands 150% of rated voltage for 5 seconds, and meets a dissipation factor of 1.0% maximum at 1 kHz and 5 Vrms. The capacitor is designed for reflow soldering and has an insulation resistance of at least 3000 MΩ.
Surface Mount Film Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2416G183J-D4 | 2002-FCN2416G183J-D4 | 338-FCN2416G183J-D4TR-ND | FCN2416G183J-D4 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | ||
| Capacitance Range | 0.0180 microF |