The FCP0603C182J-K1 is a surface mount film capacitor using stacked metallized polyphenylene sulfide (PPS) film, designed for wireless and instrumentation applications with stable performance up to +125 °C. It conforms to the EIA 0603 case size and has a capacitance of 1.8 nF with a tolerance of ±5%. The capacitor is rated for 16 Vdc, with a dissipation factor of 0.6% maximum at 1 kHz and an insulation resistance of at least 3000 MΩ at 20 °C. It operates from -55 °C to +125 °C and features lead-free Sn-Ag-Cu terminations. Capacitance change over temperature is ≤ ±1.5% from -55 °C to 105 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Film Capacitors
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0603C182J-K1 | FCP0603C182J-K1 | 338-FCP0603C182J-K1TR-ND | 2002-FCP0603C182J-K1 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Paper | |||
| Capacitance Range | 0.0018 microF |