Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
330mF (EDLC) Supercapacitor 5.5V Radial 25Ohm @ 1kHz 1000 Hrs @ 85°C
SUPERCAPACITOR,AUTOM
CAP 330MF -20% +80% 5.5V T/H
SUPERCAPACITOR, AEC-Q200, 330MF, RADIAL ROHS COMPLIANT: YES
SUPERCAPACITOR, 0.33F, RADIAL LEADED; Capacitance:0.33F; Voltage(DC):-; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FMD0H334ZF | 399-FMD0H334ZF-ND | FMD0H334ZF | FMD0H334ZF | 68AJ2298 | 97AJ7976 |
| Product Name | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, Aec-Q200, 330Mf, Radial Rohs Compliant Kemet | Supercapacitor, 0.33F, Radial Leaded; Capacitance Kemet |
| Capacitance Range | 330000 microF | 330000 microF | 330000 microF | 330000 microF | 330000 microF | |
| WVDC | 5.5 volts | 5.5 volts | ||||
| Lead Style | Radial; Radial | Radial | ||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | Automotive |