The FCP0603C101J-K1 is a surface mount film capacitor using stacked metallized polyphenylene sulfide (PPS) film, designed for high-frequency applications and reflow soldering. It conforms to the EIA 0603 case size and has a capacitance of 100 pF with a tolerance of ±5%. Rated for 16 Vdc, it operates from -55 °C to +125 °C and exhibits a maximum dissipation factor of 0.6% at 1 kHz. The dielectric strength is 150% of rated voltage for 60 seconds, and insulation resistance is at least 3000 MΩ at 20 °C. Termination is lead-free with a Sn-Ag-Cu solder finish.
Surface Mount Film Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0603C101J-K1 | 2002-FCP0603C101J-K1 | 338-FCP0603C101J-K1TR-ND | FCP0603C101J-K1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Paper | |||
| Capacitance Range | 1.00E-4 microF |