The FCP0805H102J-J1 is a surface mount film capacitor in the 0805 case size, designed for reflow soldering in wireless and instrumentation applications. It uses stacked metallized polyphenylene sulfide (PPS) film with a capacitance of 1000 pF, a rated voltage of 50 Vdc, and a capacitance tolerance of ±5%. The operating temperature range is -55 °C to +125 °C, with a dissipation factor maximum of 0.6% at 1 kHz and ≤5 Vrms. The termination is lead-free with a Sn-Ag-Cu solder finish.
The Type FCP's combination of high capacitance density and excellent high frequency response makes it a great choice for wireless and instrumentation applications.
Surface Mount Film Capacitors 0.001µF 50V
1000pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
1000pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
1000pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
CAP FILM 1000PF 5% 50VDC 0805
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0805H102J-J1 | FCP0805H102J-J1 | 2002-FCP0805H102J-J1 | 338-4078-1-ND | 338-4078-6-ND | FCP0805H102J-J1 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |