United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELZA250ELL152MK20S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-ELZA250ELL152MK20S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-ELZA250ELL152MK20S
Aluminum Electrolytic Capacitors 1202-ELZA250ELL152MK20S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-3370-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3370-ND
Aluminum Electrolytic Capacitors 565-3370-ND
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

1500µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - ELZA250ELL152MK20S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
ELZA250ELL152MK20S
Aluminum Electrolytic Capacitor ELZA250ELL152MK20S
Miniature Aluminum Electrolytic Capacitors. Adoption of innovative electrolyte and new technologies, Very low impedance at high frequency, Endurance with ripple current: 4,000 to 7,000 hours at 105°C, Solvent resistant type, RoHS Compliant.

Miniature Aluminum Electrolytic Capacitors. Adoption of innovative electrolyte and new technologies, Very low impedance at high frequency, Endurance with ripple current: 4,000 to 7,000 hours at 105°C, Solvent resistant type, RoHS Compliant.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELZA250ELL152MK20S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ELZA250ELL152MK20S
Capacitors - Aluminum Electrolytic Capacitors ELZA250ELL152MK20S
CAP ALUM 1500UF 20% 25V RADIAL

CAP ALUM 1500UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1202-ELZA250ELL152MK20S 565-3370-ND ELZA250ELL152MK20S ELZA250ELL152MK20S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers