The FCN1913G182J-E1 is a surface mount film capacitor in the FCN series, designed for general-purpose applications including EMI filtering, power supply decoupling, and signal coupling. It features a stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations. The part is rated for 400 Vdc, has a capacitance of 0.002 µF (2000 pF), and a tolerance of ±5%. Its dimensions are 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in thickness. It operates within a temperature range of -40°C to +85°C and withstands 150% of rated voltage for 5 seconds. The capacitor is rated for reflow soldering up to 230°C and meets a dissipation factor of 1.0% maximum at 1 kHz and 5 Vrms.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Film Capacitors
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913G182J-E1 | FCN1913G182J-E1 | 338-FCN1913G182J-E1TR-ND | 2002-FCN1913G182J-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | ||
| Capacitance Range | 0.0020 microF |