The FCN3925G823J-V is a surface mount film capacitor from the FCN series, designed for general purpose applications requiring stable temperature and frequency characteristics, such as EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations. The capacitor has a capacitance of 0.082 µF ±5%, a rated voltage of 400 Vdc, and dimensions of 0.386 in (9.8 mm) in length, 0.248 in (6.3 mm) in width, and 0.134 in (3.4 mm) in height. It supports reflow soldering with a maximum surface temperature of 230 °C, operates within -40 °C to +85 °C, and meets a dissipation factor of 1.0% max at 1 kHz. The part withstands 150% of rated voltage for 5 seconds and complies with a 1000-hour life test at 125% rated voltage and rated temperature.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Film Capacitors
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN3925G823J-V | 338-FCN3925G823J-VTR-ND | FCN3925G823J-V | 2002-FCN3925G823J-V |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | ||
| Capacitance Range | 0.0820 microF |