The F230B472JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 3000 V and a capacitance of 4700 pF. It is enclosed in a rectangular case, with dimensions of 3.109 ± 0.031 inches in length, 2.625 ± 0.005 inches in width, and 1.813 inches maximum in height. The capacitor supports an operating temperature range of -55 °C to 70 °C with ripple and has a capacitance tolerance of ±5%. It is rated for a maximum RMS current of 9.1 A at 3 MHz, 8.2 A at 1 MHz, 6.2 A at 300 kHz, and 3.0 A at 100 kHz.
High-Voltage Types Application Guide, Transmitting Mica 4700µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F230B472JM | 2002-F230B472JM | F230B472JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0047 microF | 4700 microF |