F250B101JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V, capacitance of 100 pF, and a tolerance of ±5%. It operates over a temperature range of -55 ºC to 70 ºC with ripple, and is rated for 2.4 A rms at 3 MHz. The capacitor is cast in a rectangular case with dimensions of 2.625 in × 1.625 in × 1.813 in maximum. It is electrically equivalent to MIL-C-5 Style CM70.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 100µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B101JM | F250B101JM | 2002-F250B101JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 1.00E-4 microF | 100 microF |