Cornell Dubilier Film Capacitors FCP0805H152G-J1

Description
Surface Mount Film Capacitors 0.0015µF 50V
Request a Quote Datasheet
Description
Surface Mount Film Capacitors 0.0015µF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors 2002-FCP0805H152G-J1
Surface Mount Film Capacitors 0.0015µF 50V

Surface Mount Film Capacitors 0.0015µF 50V

Supplier's Site Datasheet
Film Capacitors - FCP0805H152G-J1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP0805H152G-J1-ND
Film Capacitors FCP0805H152G-J1-ND
1500pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)

1500pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)

Buy Now Datasheet
Film Capacitor - FCP0805H152G-J1 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
FCP0805H152G-J1
Film Capacitor FCP0805H152G-J1
The Type FCP's combination of high capacitance density and excellent high frequency response makes it a great choice for wireless and instrumentation applications.

The Type FCP's combination of high capacitance density and excellent high frequency response makes it a great choice for wireless and instrumentation applications.

Supplier's Site Datasheet
Capacitors - Film Capacitors - FCP0805H152G-J1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP0805H152G-J1
Capacitors - Film Capacitors FCP0805H152G-J1
CAP FILM 1500PF 2% 50VDC 0805

CAP FILM 1500PF 2% 50VDC 0805

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-FCP0805H152G-J1 FCP0805H152G-J1-ND FCP0805H152G-J1 FCP0805H152G-J1
Product Name Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB152K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details