F230B562JM is a high-voltage mica capacitor designed for radio transmitter circuits from 100 kHz to 3 MHz, with a rated peak voltage of 3000 V, capacitance of 5600 pF, and a tolerance of ±5%. It operates over a temperature range of -55°C to 70°C with ripple and supports rms currents up to 9.1 A at 3 MHz, 9.1 A at 1 MHz, 6.2 A at 300 kHz, and 3.3 A at 100 kHz. The capacitor is cast in a rectangular case with dimensions of 3.109 ±0.031 inches in length, 2.250 ±0.063 inches in width, and 1.813 inches maximum height.
High-Voltage Types Application Guide, Transmitting Mica 5600µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F230B562JM | 2002-F230B562JM | F230B562JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0056 microF | 5600 microF |