The FCA1210C105M-G2 is a surface mount acrylic film capacitor rated for 10 Vdc and 1.0 µF, housed in the 1210 case with dimensions of 3.2 mm in length, 2.50 mm in width, and 1.4 mm in height. It features a capacitance tolerance of ±20% at 1 kHz and +20 ºC, an operating temperature range of -40 ºC to +85 ºC, and a dissipation factor of 0.015 at 1 kHz and +20 ºC. The capacitor supports a maximum current of 0.60 Arms at 10 kHz and 1.46 Arms at 1 MHz. It is non-inductive, non-polarized, and non-magnetic, designed for filtering, decoupling, and noise attenuation in high-frequency applications.
Type FCA acrylic film capacitors offer high capacitance values in standard surface mount case sizes. They excel in attenuating DC power bus noise, and as ripple filters in dc to dc power conversion circuits. As coupling capacitors in audio circuits, they yield distortion free sound and better high frequency filtering. The 1.0 µF 10 Vdc rating offers a film capacitor that is a direct replacement for tantalum “A"" case capacitors. The non polar FCA capacitor has lower ESR and lower DCL than an equivalent tantalum capacitor, and in high frequency applications it takes a tantalum capacitor with ten times the capacitance to perform as well as the FCA capacitor. The capacitor is constructed of non-inductive stacked layers of metallized acrylic resin film with lead free solder (Sn/Ag/Cu) plated copper alloy terminals.
Acrylic Surface Mount Film Capacitors 1µF 16V
1µF Film Capacitor 12V 16V Acrylic, Metallized 1210 (3225 Metric)
1µF Film Capacitor 12V 16V Acrylic, Metallized 1210 (3225 Metric)
1µF Film Capacitor 12V 16V Acrylic, Metallized 1210 (3225 Metric)
CAP FILM 1UF 20% 16VDC 1210
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCA1210C105M-G2 | FCA1210C105M-G2 | 2002-FCA1210C105M-G2 | 338-2778-1-ND | 338-2778-6-ND | FCA1210C105M-G2 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Acrylic, Metallized | ||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |