The FCN1913G152J-E1 is a surface mount film capacitor in a 1913 case size, rated for 400 Vdc and capacitance of 0.002 µF with ±5% tolerance. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction, with lead-free Sn-Ag-Cu terminations and reflow solderability. The part has maximum dimensions of 0.189 in. (4.8 mm) in length, 0.130 in. (3.3 mm) in width, and 0.055 in. (1.4 mm) in thickness. It operates within a temperature range of -40 ºC to +85 ºC, meets a dissipation factor of 1.0% max at 1 kHz and 5 Vrms, and withstands 150% of rated voltage for 5 seconds. Insulation resistance is ≥3000 MΩ. The capacitor is designed for EMI filtering, power supply decoupling, and signal coupling applications.
Surface Mount Film Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913G152J-E1 | 2002-FCN1913G152J-E1 | FCN1913G152J-E1 | 338-FCN1913G152J-E1TR-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | ||
| Capacitance Range | 0.0020 microF |