The FCN2825G683J-Y is a surface mount film capacitor from the FCN series, designed for general-purpose applications including EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 0.068 µF with a tolerance of ±5%, a rated voltage of 400 Vdc, and a case size of 2825 (0.280 in × 0.248 in or 7.1 mm × 6.3 mm), with a height of 0.173 in (4.4 mm). Constructed with stacked metallized polyethylene naphthalate (PEN) film, it features low ESR and excellent high-frequency performance. The capacitor is lead-free, nonmagnetic, and suitable for reflow soldering with a maximum surface temperature of 230 °C. It meets the series' life test criteria of 1000 hours at 125% rated voltage and 85 °C/85% RH moisture resistance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Film Capacitors
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2825G683J-Y | FCN2825G683J-Y | 338-FCN2825G683J-YTR-ND | 2002-FCN2825G683J-Y |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | ||
| Capacitance Range | 0.0680 microF |