The F250B820JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V, a capacitance of 82 pF, and a tolerance of ±5%. It operates within a temperature range of -55 °C to 70 °C and has a rated current of 2.2 A at 3 MHz, 1.1 A at 1 MHz, 0.39 A at 300 kHz, and 0.091 A at 100 kHz. The capacitor is cast in a rectangular case and conforms to the physical dimensions specified for the F2 series: 2.250 in ±0.063 in length, 1.813 in maximum width, and 0.375 in maximum height.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 82µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B820JM | F250B820JM | 2002-F250B820JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 8.20E-5 microF | 82 microF |