The F230B622JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 3000 V and a capacitance of 6200 pF. It is cast in a rectangular case with dimensions of 3.109 ± 0.031 inches in length, 2.625 ± 0.005 inches in width, and 1.813 inches maximum height. The capacitor has a capacitance tolerance of ±5% and operates reliably between -55 ºC and 70 ºC with ripple. At 3 MHz, it handles a rated RMS current of 10 A; at 1 MHz, 9.1 A; at 300 kHz, 6.8 A; and at 100 kHz, 3.6 A. It is electrically equivalent to MIL-C-5 Styles CM70 in capacitance and current ratings, but offers enhanced environmental performance and reliability.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 6200µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F230B622JM | F230B622JM | 2002-F230B622JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0062 microF | 6200 microF |