The FCP1206C223J-H1 is a surface mount film capacitor in the 1206 case size, designed for reflow soldering and categorized under the Type FCP series of stacked metallized polyphenylene sulfide (PPS) film capacitors. It offers a capacitance of 0.022 µF with a tolerance of ±5%, rated for 16 Vdc, and operates across a temperature range of -55 °C to +125 °C. The capacitor features a dissipation factor of 0.6% maximum at 1 kHz and maintains capacitance stability within ±1.5% from -55 °C to 105 °C. Constructed with lead-free Sn-Ag-Cu terminations, it meets standard EIA 1206 dimensions and is suitable for high-frequency wireless and instrumentation applications.
Surface Mount Film Capacitors 0.022µF 16V
The Type FCP's combination of high capacitance density and excellent high frequency response makes it a great choice for wireless and instrumentation applications.
0.022µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
0.022µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
0.022µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
CAP FILM 0.022UF 5% 16VDC 1206
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1206C223J-H1 | 2002-FCP1206C223J-H1 | FCP1206C223J-H1 | 338-4081-1-ND | 338-4081-6-ND | FCP1206C223J-H1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |