The F215B243JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 1500 V, a capacitance of 24000 pF, and a tolerance of ±5%. It is rated for a current of 13 A at 3 MHz, 15 A at 1 MHz, 12 A at 300 kHz, and 6.8 A at 100 kHz, and operates across a temperature range of -55°C to 70°C with ripple. The capacitor is cast in a rectangular case with physical dimensions specified as 3.109 inches in length, 2.625 inches in height, and 1.813 inches maximum width. It is electrically equivalent to MIL-C-5 Style CM70 in capacitance and current ratings.
High-Voltage Types Application Guide, Transmitting Mica 24000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F215B243JM | 2002-F215B243JM | F215B243JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0240 microF | 24000 microF |