The FCP0603C121J-K1 is a surface mount film capacitor with a stacked metallized polyphenylene sulfide (PPS) dielectric, designed for high-frequency applications in wireless and instrumentation systems. It conforms to the EIA 0603 case size and is terminated with lead-free Sn-Ag-Cu solder. This part has a capacitance of 120 pF with a tolerance of ±5%, a rated voltage of 16 Vdc, and operates over a temperature range of -55 °C to +125 °C. The dissipation factor is 0.6% maximum at 1 kHz and ≤5 Vrms, and insulation resistance is 3000 MΩ minimum at 20 °C after 60 seconds with a 10 Vdc test voltage.
Surface Mount Film Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0603C121J-K1 | 2002-FCP0603C121J-K1 | 338-FCP0603C121J-K1TR-ND | FCP0603C121J-K1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Paper | |||
| Capacitance Range | 1.20E-4 microF |