The F220B163JM is a high-voltage mica capacitor designed for radio transmitter applications, operating from 100 kHz to 3 MHz. It features a rectangular case with dimensions of 3.109±0.031 inches in length, 2.250±0.063 inches in width, and 1.813 inches maximum height. The part has a capacitance of 16,000 pF with a tolerance of ±5%, rated for a peak voltage of 2,000 V, and supports a maximum rms current of 12 A at 3 MHz and 10 A at 100 kHz. It operates across a temperature range of -55°C to 70°C with ripple current. The capacitor is electrically equivalent to MIL-C-5 Style CM70 but offers enhanced environmental performance and reliability.
High-Voltage Types Application Guide, Transmitting Mica 16000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F220B163JM | 2002-F220B163JM | F220B163JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0160 microF | 16000 microF |