The FCN1913E223K-E2 is a surface mount film capacitor in the FCN series, featuring a stacked metallized polyethylene naphthalate (PEN) film construction for stable performance in EMI filtering, power supply decoupling, and signal coupling applications. It is rated for 250 Vdc with a capacitance of 0.022 µF and a tolerance of ±10%. The capacitor measures 0.189 in × 0.130 in × 0.079 in (4.8 mm × 3.3 mm × 2.0 mm) and is designed for reflow soldering with lead-free Sn-Ag-Cu terminations. It operates from -40°C to +85°C and withstands 150% of rated voltage for 5 seconds. Dissipation factor is 1.0% max at 1 kHz and 5 Vrms; insulation resistance is 3000 MΩ min. The part is nonmagnetic and meets moisture resistance and life test requirements per the FCN series specifications.
0.022µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Surface Mount Film Capacitors 0.022µF 250V
Type FCN capacitors are designed for applications requiring a general purpose SMT capacitor with stable temperature and frequency characteristics similar to polyester film capacitors. They are ideal for applications such as EMI noise filtering, power supply input/output filters, audio or signal coupling, and IC power bus bypassing or decoupling. FCN SMT capacitors have a non-inductive stacked metallized PEN film construction which results in a low ESR and excellent high frequency performance.
CAP FILM 0.022UF 10% 250VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E223K-E2 | FCN1913E223K-E2-ND | 2002-FCN1913E223K-E2 | FCN1913E223K-E2 | FCN1913E223K-E2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |