F220B183JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 2000 V and capacitance of 18,000 pF. It is cast in a rectangular case with a maximum height of 3.109 inches and a maximum width of 2.250 inches. The capacitor has a capacitance tolerance of ±5% and operates reliably from -55 ºC to 70 ºC under ripple current conditions. Its rated RMS current at 3 MHz is 12 A, at 1 MHz is 13 A, at 300 kHz is 10 A, and at 100 kHz is 5.6 A. It is electrically equivalent to MIL-C-5 Styles CM70 in capacitance and current ratings.
High-Voltage Types Application Guide, Transmitting Mica 18000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F220B183JM | 2002-F220B183JM | F220B183JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0180 microF | 18000 microF |