United Chemi-Con, Inc. Aluminum Electrolytic Capacitor EMHJ100ADA331MHA0G

Description
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470µF, Solvent resistant type, RoHS Compliant.
Request a Quote
Description
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470µF, Solvent resistant type, RoHS Compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - EMHJ100ADA331MHA0G - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EMHJ100ADA331MHA0G
Aluminum Electrolytic Capacitor EMHJ100ADA331MHA0G
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470µF, Solvent resistant type, RoHS Compliant.

SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470µF, Solvent resistant type, RoHS Compliant.

Supplier's Site
Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package United Chemi-Con - 66Y9624 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package United Chemi-Con
66Y9624
Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package United Chemi-Con 66Y9624
CAP, ALU ELEC, 330UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHJ Series; MSL:- RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHJ Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package United Chemi-Con - 68Y4742 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package United Chemi-Con
68Y4742
Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package United Chemi-Con 68Y4742
CAP, ALU ELEC, 330UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHJ Series; MSL:- RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHJ Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EMHJ100ADA331MHA0G 66Y9624
Product Name Aluminum Electrolytic Capacitor Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package United Chemi-Con
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers