The F250B621JM is a high-voltage transmitting mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 620 pF ±5%. It is cast in a rectangular case with dimensions of 3.109 ±0.031 inches in length, 2.625 ±0.005 inches in height, and 0.375 inch maximum thickness, suitable for high-current applications. The operating temperature range is -55 °C to 70 °C with ripple, and it supports a rated RMS current of 1.8 A at 300 kHz and 0.82 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM70 but offers improved environmental capability and reliability.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 620µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B621JM | F250B621JM | 2002-F250B621JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 6.20E-4 microF | 620 microF |