The FCP0603C821J-K1 is a surface mount film capacitor using stacked metallized polyphenylene sulfide (PPS) film, designed for reflow soldering in wireless and instrumentation applications. It conforms to the EIA 0603 case size and has a capacitance of 820 pF with a tolerance of ±5%, a rated voltage of 16 Vdc, and operates from -55 ºC to +125 ºC. The dissipation factor is 0.6% maximum at 1 kHz and ≤5 Vrms, with insulation resistance of at least 3000 MΩ at 20 ºC after 60 seconds. Terminations are lead-free with a Sn-Ag-Cu solder finish.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Film Capacitors
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0603C821J-K1 | FCP0603C821J-K1 | 338-FCP0603C821J-K1TR-ND | 2002-FCP0603C821J-K1 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Paper | |||
| Capacitance Range | 8.20E-4 microF |