The FCP1206C473J-H3 is a surface mount film capacitor in the Type FCP series, constructed with stacked metallized polyphenylene sulfide (PPS) film for stable performance in wireless and instrumentation applications. It conforms to the EIA 1206 case size and is designed for reflow soldering. The part offers a capacitance of 47 nF with a tolerance of ±5%, a rated voltage of 16 Vdc, and operates within a temperature range of -55 ºC to +125 ºC. It has a maximum dissipation factor of 0.6% at 1 kHz and an insulation resistance of at least 3000 MΩ at 20 ºC. Terminations are lead-free with a Sn-Ag-Cu solder finish.
Surface Mount Film Capacitors 0.047µF 16V
0.047µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
0.047µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
0.047µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
The Type FCP's combination of high capacitance density and excellent high frequency response makes it a great choice for wireless and instrumentation applications.
CAP FILM 0.047UF 5% 16VDC 1206
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1206C473J-H3 | 2002-FCP1206C473J-H3 | 338-4083-2-ND | 338-4083-6-ND | FCP1206C473J-H3 | FCP1206C473J-H3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |