The FCN1913G562J-E2 is a surface mount film capacitor from the FCN series, designed for general-purpose applications including EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction, with a capacitance of 5.6 nF and a voltage rating of 400 Vdc. The part is available in the 1913 case size, measuring 0.189 in × 0.130 in (4.8 mm × 3.3 mm), and has a height of 0.079 in (2.0 mm). It offers ±5% capacitance tolerance, a maximum dissipation factor of 1.0% at 1 kHz, and operates within a temperature range of -40 °C to +85 °C. The capacitor is reflow solderable, lead-free, and nonmagnetic, with a withstand voltage of 150% of rated voltage for 60 seconds. Insulation resistance is specified at ≥3000 MΩ.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Film Capacitors
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913G562J-E2 | FCN1913G562J-E2 | 2002-FCN1913G562J-E2 | 338-FCN1913G562J-E2TR-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | ||
| Capacitance Range | 0.0060 microF |