The FCN1913G332J-E1 is a surface mount film capacitor with a 1913 case size, rated for 400 Vdc and a capacitance of 0.0033 µF with ±5% tolerance. It features a stacked metallized polyethylene naphthalate (PEN) film construction, delivering low ESR and excellent high-frequency performance. The capacitor measures 0.189 in. (4.8 mm) in length, 0.130 in. (3.3 mm) in width, and 0.055 in. (1.4 mm) in height. It operates within a temperature range of -40 ºC to +85 ºC, withstands 150% of rated voltage for 5 seconds, and is designed for reflow soldering with a maximum surface temperature of 230 ºC. The component is nonmagnetic, lead-free, and complies with EMI filtering, power supply decoupling, and signal coupling applications.
Surface Mount Film Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913G332J-E1 | 338-FCN1913G332J-E1TR-ND | 2002-FCN1913G332J-E1 | FCN1913G332J-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | ||
| Capacitance Range | 0.0030 microF |