The F220B203JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a peak voltage rating of 2000 V and a capacitance of 20,000 pF. It is cast in a rectangular case with dimensions of 3.109 inches in length, 2.250 inches in width, and 1.625 inches in height. The component supports an operating temperature range of -55 °C to 70 °C with ripple and has a capacitance tolerance of ±5%. At 3 MHz, it handles a rated current of 13 A rms, decreasing to 11 A rms at 1 MHz, 11 A rms at 300 kHz, and 6.2 A rms at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM70 in capacitance and current ratings.
High-Voltage Types Application Guide, Transmitting Mica 20000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F220B203JM | 2002-F220B203JM | F220B203JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0200 microF | 20000 microF |