HVDLAT1J475B is a high voltage, oil-filled, metallized polypropylene capacitor rated for 2000 Vac, with a capacitance of 1 µF, housed in a D-case oval aluminum enclosure measuring 4.75 inches in height. It is designed for AC filtering and power supply regulation, with a rated current of 15 A rms, operating temperature range from -40 ºC to 70 ºC, and a life expectancy of 60,000 hours at 94% survival rate. The capacitor has a ±5% capacitance tolerance and is suitable for 50 Hz and 60 Hz applications.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HVDLAT1J475B | HVDLAT1J475B |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper | Oil |
| Capacitance Range | 1 microF | 1 microF |