Cornell Dubilier Film Paper Film Capacitors FCP0603C561J-K1

Description
ADD CONTENT
Request a Quote
Description
ADD CONTENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCP0603C561J-K1 is a surface mount film capacitor based on stacked metallized polyphenylene sulfide (PPS) film, designed for high-frequency applications in wireless and instrumentation systems. It is packaged in the EIA 0603 case size and rated for 16 Vdc with a capacitance of 560 pF and a tolerance of ±5%. The component operates from -55 °C to +125 °C, with a maximum dissipation factor of 0.6% at 1 kHz and an insulation resistance of at least 3000 MΩ at 20 °C. Terminations are lead-free with a Sn-Ag-Cu solder finish, and it is suitable for reflow soldering.

Datasheet Summary
Powered by GS/AI

The FCP0603C561J-K1 is a surface mount film capacitor based on stacked metallized polyphenylene sulfide (PPS) film, designed for high-frequency applications in wireless and instrumentation systems. It is packaged in the EIA 0603 case size and rated for 16 Vdc with a capacitance of 560 pF and a tolerance of ±5%. The component operates from -55 °C to +125 °C, with a maximum dissipation factor of 0.6% at 1 kHz and an insulation resistance of at least 3000 MΩ at 20 °C. Terminations are lead-free with a Sn-Ag-Cu solder finish, and it is suitable for reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - FCP0603C561J-K1 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
FCP0603C561J-K1
Film Paper Film Capacitors FCP0603C561J-K1
ADD CONTENT

ADD CONTENT

Supplier's Site Datasheet
Film Capacitors - 338-FCP0603C561J-K1TR-ND - DigiKey
Thief River Falls, MN, United States
SMT-FILM CHIP

SMT-FILM CHIP

Buy Now Datasheet
Film Capacitors 2002-FCP0603C561J-K1
Surface Mount Film Capacitors

Surface Mount Film Capacitors

Supplier's Site Datasheet
Film Capacitor - FCP0603C561J-K1 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
FCP0603C561J-K1
Film Capacitor FCP0603C561J-K1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FCP0603C561J-K1 338-FCP0603C561J-K1TR-ND 2002-FCP0603C561J-K1 FCP0603C561J-K1
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper
Capacitance Range 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 2002-103MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic - 157SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers