The F230B432JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 3000 V and a capacitance of 4300 pF ±5%. It is rated for a maximum ripple current of 9.1 A at 3 MHz, 7.5 A at 1 MHz, 5.6 A at 300 kHz, and 2.7 A at 100 kHz, and operates within a temperature range of -55°C to 70°C. The capacitor is cast in a rectangular case with dimensions of 2.625±0.005 in. in length, 1.813 MAX in. in height, and 0.375 MAX in. in depth.
High-Voltage Types Application Guide, Transmitting Mica 4300µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F230B432JM | 2002-F230B432JM | F230B432JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0043 microF | 4300 microF |