United Chemi-Con, Inc. Aluminum Electrolytic Capacitor EMZJ250ADA100MD61G

Description
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Lower ESR, 2,000 hours at 105°C,Rated voltage range : 6.3 to 35V, Nominal capacitance range : 10 to 1,800 MF, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.
Request a Quote
Description
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Lower ESR, 2,000 hours at 105°C,Rated voltage range : 6.3 to 35V, Nominal capacitance range : 10 to 1,800 MF, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - EMZJ250ADA100MD61G - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EMZJ250ADA100MD61G
Aluminum Electrolytic Capacitor EMZJ250ADA100MD61G
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Lower ESR, 2,000 hours at 105°C,Rated voltage range : 6.3 to 35V, Nominal capacitance range : 10 to 1,800 MF, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.

SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Lower ESR, 2,000 hours at 105°C,Rated voltage range : 6.3 to 35V, Nominal capacitance range : 10 to 1,800 MF, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number EMZJ250ADA100MD61G
Product Name Aluminum Electrolytic Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers