F210B753JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 1000 V and a capacitance of 75,000 pF. It is cast in a rectangular case and operates over a temperature range of -55 ºC to 70 ºC with ripple. The capacitor has a rated RMS current of 15 A at 3 MHz, 18 A at 1 MHz, 15 A at 300 kHz, and 8.2 A at 100 kHz, consistent with the F2 series. Dimensions are 2.625 inches in length, 2.313 inches in width, and 1.813 inches maximum height, with mounting features specified for through-hole installation.
High-Voltage Types Application Guide, Transmitting Mica 75000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F210B753JM | 2002-F210B753JM | F210B753JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0750 microF | 75000 microF |