Richardson RFPD Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Each Kit contains a selection of popular chip capacitor values for circuit prototyping. | |
| Electrolytic Capacitor; 2500 µF; 250 VDC. | |
| Electrolytic Capacitor; 32000 µF; 40 VDC. | |
| Electrolytic Capacitor; 3300 µF; 350 VDC. | |
| Electrolytic Capacitor; 5100 µF; 350 VDC. | |
| Electrolytic Capacitor; 6000 µF; 350 VDC. | |
| Electrolytic Capacitor; 6600 µF; 400 VDC. | |
| Electrolytic Capacitor; 7400 µF; 200 VDC. | |
| Electrolytic Capacitor; 76000 µF; 40 VDC. | |
| Electrolytic Capacitor; 8200 µF; 350 VDC. | |
| High Capacitance, Screw Terminal, Aluminum. With more capacitance and often more ripple-current capabilty than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power... | |
| Highest Capacitance Screw Terminal Type With more capacitance and often more ripple-current capability than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Small cases for tight places is what you get with CDE miniature dipped silver mical capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability... | |
| The newest series of supercapacitors from Illinois Capacitor is the DGH Series, offering capacitance values up to 350 Farads. This series continues a supercapacitor trend of incremental improvements, while achieving... | |
| Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but... | |
| Type DCMCE 85ºC, High Capacitance, Computer Grade Aluminum Electrolytic Capacitors.. Highlights: Made in USA; Thermal Pak™ extended cathode construction; Excellent choice for power supply filters and energy storage applications such... | |
| With more capacitance and often more ripple-current capability than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power supply filters and energy storage... | |
| With more capacitance and often more ripple-current capabilty than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power supply filters and energy storage... |
| << Prev | Next >> |