The FCA1206A105M-H3 is a surface mount film capacitor using stacked metallized acrylic film, designed for filtering, decoupling, and noise attenuation in DC power circuits and audio applications. It is packaged in a 1206 case measuring 3.2 mm x 1.6 mm x 1.4 mm with 0.65 mm terminal spacing. The part has a rated voltage of 10 Vdc and a capacitance of 1.0 µF with a tolerance of ±20% at 1 kHz and 20 °C. It operates from -40 °C to +85 °C, has a dissipation factor of 0.015 at 1 kHz, and meets moisture resistance and life test requirements specified for the series. The capacitor is non-polarized, non-inductive, and exhibits low ESR.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Acrylic Surface Mount Film Capacitors 1µF 10V
1µF Film Capacitor 12V 10V Acrylic, Metallized 1206 (3216 Metric)
1µF Film Capacitor 12V 10V Acrylic, Metallized 1206 (3216 Metric)
1µF Film Capacitor 12V 10V Acrylic, Metallized 1206 (3216 Metric)
CAP FILM 1UF 20% 10VDC 1206
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCA1206A105M-H3 | FCA1206A105M-H3 | 2002-FCA1206A105M-H3 | 338-4076-6-ND | 338-4076-2-ND | FCA1206A105M-H3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Paper | Acrylic, Metallized | ||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |