F250B112JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and capacitance of 1100 pF ±5%. It operates within a temperature range of -55 °C to 70 °C and is cast in a rectangular case with dimensions of 2.625 ± 0.005 inches in length, 1.813 inches maximum in width, and 0.375 inch maximum in height. The capacitor is rated for a rated current of 2.7 A rms at 3 MHz, 4.7 A rms at 1 MHz, 2.7 A rms at 300 kHz, and 1.3 A rms at 100 kHz.
High-Voltage Types Application Guide, Transmitting Mica 1100µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B112JM | 2002-F250B112JM | F250B112JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0011 microF | 1100 microF |