180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Win Source Part Number: 1360730-ELXS451VSN18
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: LXS
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.06 A @ 120 Hz
Ripple Current @ High Frequency: 1.5158 A @ 50 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.181" Dia (30.00mm)
Height - Seated (Max): 1.083" (27.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Capacitors
Capacitor Snap-in LXS Series 450V 180uF
Capacitor Snap-in LXS Series 450V 180uF
Cap Aluminum Lytic 180uF 450V 20% (30 X 25mm) Snap-In 10mm 1060mA 5000h 105°C Automotive Bulk Product overview: ELXS451VSN181MR25S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 180uF, 450V, 1060mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 180uF, 450V, 1060mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELXS451VSN181MR25
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Endurance with ripple current : 5,000 hours at 105°C. Downsized from LXQ series, Non solvent resistant type, RoHS Compliant.
CAP ALUM 180UF 20% 450V SNAP
CAP ALUM 180UF 20% 450V SNAP
| DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-ELXS451VSN181MR25S-ND | 1360730-ELXS451VSN181MR25S | 1202-ELXS451VSN181MR25S | 9143721 | 58-ELXS451VSN181MR25S | ELXS451VSN181MR25S | ELXS451VSN181MR25S | ELXS451VSN181MR25S |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Automotive 180uF 450V 1060mA Capacitor | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized | Polarized | |||||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |