The FCN1913G392J-E1 is a surface mount film capacitor from the FCN series, designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It features a stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations, supporting reflow soldering. The part is rated for 400 Vdc, has a capacitance of 0.004 µF (4700 pF) with ±5% tolerance, and measures 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in thickness. It operates from -40°C to +85°C, withstands 150% of rated voltage for 5 seconds, and meets a dissipation factor of 1.0% maximum at 1 kHz. The insulation resistance is 3000 MΩ minimum. The capacitor is nonmagnetic and certified for moisture resistance and life testing under specified conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Film Capacitors
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913G392J-E1 | 338-FCN1913G392J-E1TR-ND | FCN1913G392J-E1 | 2002-FCN1913G392J-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | ||
| Capacitance Range | 0.0040 microF |